ISO 7215

Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2015
Status: active
Page Count: 18
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those prevailing in the reduction zone of a blast furnace.

This International Standard is applicable to lump ore, sinters, and hot-bonded pellets.

Document History

ISO 7215
August 15, 2015
Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index
This International Standard specifies a method to provide a relative measure for evaluating the extent to which oxygen can be removed from iron ores when reduced under conditions resembling those...
October 15, 2007
Iron ores for blast furnace feedstocks - Determination of the reducibility by the final degree of reduction index
A description is not available for this item.
November 15, 1995
Iron Ores - Determination of Relative Reducibility
A description is not available for this item.

References

Advertisement