DOD - SMD 5962-89484

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K x 8-BIT UVEPROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 August 2015
Status: active
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 27, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K x 8-BIT UVEPROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-89484
August 24, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K x 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 15, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, REGISTERED 8K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 30, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS REGISTERED 8K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement