NG TS 3.24.06
National Grid Technical Specifications - Mesh Corner Bay Functions (Incorporating the associated Feeder and Transformer HV Bay Functions)
| Organization: | NG |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 46 |
scope:
This specification, in conjunction with related functional specifications, details the protection, control and measurements functions and the associated interconnectivity which are required within light current systems on mesh corner bays at Mesh substations on National Grid's 400, 275 and 132kV transmission system. It also describes interfaces with other substation functions.
This specification, in conjunction with related functional specifications, also details the protection, control and measurements functions and the associated interconnectivity which are required within light current systems on feeder and transformer bays specific to Mesh substations.
Informative: The Mesh Corner Bay Specification is based on a standard application, one feeder and one transformer connected to the corner
Document History