IEC 61987-22

Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 22: Lists of Properties (LOPs) of valve body assemblies for electronic data exchange

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2015
Status: active
Page Count: 34
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Technical product documentation): 01.110
scope:

This part of IEC 61987 provides

  • Operating Lists of Properties (OLOP) for the description of the operating parameters and the collection of requirements for valve body assemblies and process regulators,
  • Device Lists of Properties (DLOPs) for the description of various types of valve body assemblies and process regulators.

The structures of the OLOP and the DLOP conform to the general structures defined in IEC 61987-11 and IEC 61987-21 as well as to the fundamentals for the construction of LOPs defined in IEC 61987-10. The DLOPs conform additionally with terms defined in IEC 60534-7.

Libraries of properties and of blocks used in the LOPs are listed in Annexes A and B respectively.

Document History

IEC 61987-22
September 1, 2015
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 22: Lists of Properties (LOPs) of valve body assemblies for electronic data exchange
This part of IEC 61987 provides Operating Lists of Properties (OLOP) for the description of the operating parameters and the collection of requirements for valve body assemblies and process...

References

Advertisement