DIN EN 61375-3-4
Electronic railway equipment - Train communication network (TCN) - Part 3-4: Ethernet Consist Network (ECN) (IEC 61375-3-4:2014); English version EN 61375-3-4:2014
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 130 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of IEC 61375 specifies the data communication network inside a Consist based on Ethernet technology, the Ethernet Consist Network (ECN).
The applicability of this part of IEC 61375 to the Consist Network allows for interoperability of individual vehicles within Open Trains in international traffic.
This part of IEC 61375 may be additionally applicable to closed trains and Multiple Unit Trains when so agreed between purchaser and supplier.
Document History