DOD - SMD 5962-91677

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 DUAL PORT FIFO, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 14 September 2015
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 18, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 DUAL PORT FIFO, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-91677
September 14, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 DUAL PORT FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 29, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 DUAL PORT FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 25, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 8K X 9 DUAL PORT FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement