DLA - DSCC-VID-V62/15603
MICROCIRCUIT, LINEAR, 100 V INPUT, 50 mA, HIGH VOLTAGE LINEAR REGULATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 21 September 2015 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a high performance 100 V input voltage, 50 mA, high voltage linear regulator microcircuit, with an operating temperature range of -55ºC to +125ºC.
Document History
March 11, 2021
MICROCIRCUIT, LINEAR, 100 V INPUT, 50 mA, HIGH VOLTAGE LINEAR REGULATOR, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 100 V input voltage, 50 mA, high voltage linear regulator microcircuit, with an operating temperature range of -55ºC to...
DSCC-VID-V62/15603
September 21, 2015
MICROCIRCUIT, LINEAR, 100 V INPUT, 50 mA, HIGH VOLTAGE LINEAR REGULATOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 100 V input voltage, 50 mA, high voltage linear regulator microcircuit, with an operating temperature range of -55ºC to +125ºC.