CEN - EN 4710-03

Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp

inactive
Organization: CEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 12
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part shall be used in conjunction with EN 4710-06 and EN 4710-07 as described in EN 4710-02.

The applicable temperature range is −55 °C to 85 °C.

Document History

October 1, 2018
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp
This European standard specifies the dimensions, mass, tolerances and static values of spring clamps for use in fuselage interior equipment and non-structural or secondary structural area. This...
EN 4710-03
October 1, 2015
Aerospace series - Quick release fastening systems for non-structural applications - Part 03: Spring clamp
This standard specifies the dimensions, mass, tolerances and static values of catch spring for use in fuselage interior equipment and non-structural or secondary structural area. This standard part...

References

Advertisement