CEI EN 60079-31

Explosive atmospheres Part 31: Equipment dust ignition protection by enclosure "t"

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2015
Status: active
Page Count: 36
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of electrical equipment and Ex Components.

This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

This standard does not apply to dusts of explosives, which do not require atmospheric oxygen for combustion, or to pyrophoric substances.

This standard does not apply to electrical equipment or Ex Components intended for use in underground parts of mines as well as those parts of surface installations of such mines endangered by firedamp and/or combustible dust.

This standard does not take account of any risk due to an emission of flammable or toxic gas from the dust.

Consideration of additional protective measures is required where the application of electrical equipment is in atmospheres, which can contain combustible dust as well as explosive gas, whether simultaneously or separately.

Where the electrical equipment has to meet other environmental conditions, for example, protection against ingress of water and resistance to corrosion, additional measures can be necessary. The measures used should not adversely affect the integrity of the enclosure.

 

Document History

CEI EN 60079-31
May 1, 2015
Explosive atmospheres Part 31: Equipment dust ignition protection by enclosure "t"
This part of IEC 60079 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design,...
December 1, 2014
Explosive atmospheres Part 31: Equipment dust ignition protection by enclosure "t"
This part of IEC 60079 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design,...
November 1, 2010
Explosive atmospheres - Part 31: Equipment dust ignition protection by enclosure “t”
La presente Norma si applica alle apparecchiature elettriche protette mediante custodie e con limitazione della temperatura superficiale, destinate ad essere utilizzate in atmosfera esplosiva per la...
May 1, 2010
Explosive atmospheres - Part 31: Equipment dust ignition protection by enclosure "t"
La presente Norma si applica alle apparecchiature elettriiche protette mediante custodie e con limitazione della temperatura superficiale, destinate ad essere utilizzate in atmosfera esplosiva per la...

References

Advertisement