CEI EN 60794-3

Optical fibre cables Part 3: Sectional specification - Outdoor cables

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 24
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications requiring similar types of cables can be considered.

Requirements for cables to be used in ducts, for directly buried applications, aerial cables and cables for lake and river crossings are included in this standard. Also included are cables for specialized use in sewers and in water and gas pipes.

For aerial application, this standard does not cover all functional aspects of cables installed in the vicinity of overhead power lines. For such applications, additional requirements and test methods may be necessary. Moreover, this standard excludes optical ground wires and cables attached to the phase or earth conductors of overhead power lines.

For cables for lake and river crossings, this standard does not cover methods of cable repair, nor repair capability, nor does it cover cables for use with underwater line amplifiers.

NOTE IEC TR 62839-11 gives rules to built an environmental declaration if needed

1 To be published.

Document History

November 1, 2022
Optical fibre cables Part 3: Outdoor cables - Sectional specification
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
CEI EN 60794-3
June 1, 2015
Optical fibre cables Part 3: Sectional specification - Outdoor cables
This part of IEC 60794 specifies the requirements for optical fibre cables and cable elements which are intended to be used externally in communications networks. Other types of applications...
September 1, 2004
Optical fibre cables Part 3: Sectional specification - Outdoor cables
Norma recepita mediante l'annuncio su CEINFORMA settembre 2004.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.ATTENZIONE:...
May 1, 1996
Cavi a fibre ottiche - Parte 3: Cavi di telecomunicazione - Specifica sezionale
La presente Norma riguarda le specifiche dei cavi a fibre ottiche monomodali destinati ad uso prevalente nelle reti pubbliche di telecomunicazione per installazione interrata, direttamente o in...

References

Advertisement