CEI EN 62790

Junction boxes for photovoltaic modules - Safety requirements and tests

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2015
Status: active
Page Count: 60
scope:

This International Standard describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC 61140:2001.

This standard applies also to enclosures mounted on PV-modules containing electronic circuits for converting, controlling, monitoring or similar operations. Additional requirements concerning the relevant operations are applied under consideration of the environmental conditions of the PV-modules. This standard does not apply to the electronic circuits of these devices, for which other IEC-standards apply

NOTE For junction boxes according to classes 0 and III of IEC 61140:2001, in photovoltaic-systems, this standard can be used as a guideline.

Document History

May 1, 2021
Junction boxes for photovoltaic modules - Safety requirements and tests
This document describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V DC for use on photovoltaic modules in accordance with class II of IEC 61140:2016....
CEI EN 62790
June 1, 2015
Junction boxes for photovoltaic modules - Safety requirements and tests
This International Standard describes safety requirements, constructional requirements and tests for junction boxes up to 1 500 V dc for use on photovoltaic modules according to class II of IEC...

References

Advertisement