IEC 60317-33

Specifications for particular types of winding wires – Part 33: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2015
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

The range of nominal conductor dimensions covered by this standard is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

The specified combinations of width and thickness as well as the specified width/thickness ratio are according to IEC 60317-0-4.

Document History

IEC 60317-33
October 1, 2015
Specifications for particular types of winding wires – Part 33: Glass fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 200. NOTE For this type of wire,...
December 1, 1997
Specifications for Particular Types of Winding Wires - Part 33: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.
December 1, 1997
Specifications for Particular Types of Winding Wires - Part 33: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.
January 1, 1990
Specifications for Particular Types of Winding Wires Part 33: Glass-Fibre Wound, Silicone Varnish-Treated, Bare or Enamelled Rectangular Copper Wire, Temperature Index 200
A description is not available for this item.

References

Advertisement