IEC 60317-59

Specifications for particular types of winding wires – Part 59: Polyamide-imide enamelled round copper wire, class 240

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2015
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin.

The range of nominal conductor diameters covered by this part of IEC 60317 is:

- grade 1: 0,180 mm up to and including 1,600 mm;

- grade 2: 0,180 mm up to and including 1,600 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

IEC 60317-59
November 1, 2015
Specifications for particular types of winding wires – Part 59: Polyamide-imide enamelled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered...

References

Advertisement