DIN 18300
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Earthworks
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Contractual aspects): | 91.010.20 |
scope:
This standard deals with earthwork such as the breaking, loading, removal, placing and compaction of soil, rock and other materials.
It also covers earthwork carried out in conjunction with
- timbering to trenchwork (see DIN 18303),
- underground drainage (see DIN 18306),
- laying of pressure pipework outside buildings (see DIN 18307),
- land drainage and infiltration management works (see DIN 18308),
- underground cable laying work (see DIN 18322).
This standard does not cover
- topsoil and uprooting work, or the protection of trees, plants and vegetation (see DIN 18320),
- removal of soil between the front and back of lagging elements when timbering to trenchwork (see DIN 18303),
- work to place fill around the pipes (see DIN 18306, DIN 18307 and DIN 18322),
- earthwork in conjunction with dredging work (see DIN 18311),
- earthwork in conjunction with underground construction work (see DIN 18312).
DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18300 shall take precedence.
Document History