CEN - EN 4644-025
Aerospace series - Connector, electrical and optical, rect angul ar, modul ar, rect angul ar i nserts, oper ati ng temperature 175 °C (or 125 °C) continuous Part 025: Receptacle, size 2, with flange, class A, C and E - Product standard
active, Most Current
Organization: | CEN |
Publication Date: | 1 November 2015 |
Status: | active |
Page Count: | 12 |
ICS Code (Aerospace electric equipment and systems): | 49.060 |
ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-021 or EN 4644-022 or EN 4644-023.
Document History
EN 4644-025
November 1, 2015
Aerospace series - Connector, electrical and optical, rect angul ar, modul ar, rect angul ar i nserts, oper ati ng temperature 175 °C (or 125 °C) continuous Part 025: Receptacle, size 2, with flange, class A, C and E - Product standard
This European Standard specifies the size 2 receptacle for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...