BSI - BS EN 4644-014
Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 014: Receptacle, size 1, with ground block, class B and F — Product standard
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
Document History
BS EN 4644-014
November 30, 2015
Aerospace series — Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 014: Receptacle, size 1, with ground block, class B and F — Product standard
A description is not available for this item.