CEN - EN 4644-013

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 December 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-012 and EN 4644-014.

Document History

EN 4644-013
December 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 013: Plug, size 1, with ground block, without mounting holes, class B and F - Product standard
This European Standard specifies the size 1 plug with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The...

References

Advertisement