CEN - EN 4644-014
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-011 and EN 4644-013.
Document History
EN 4644-014
November 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 014: Receptacle, size 1, with ground block, class B and F - Product standard
This European Standard specifies the size 1 receptacle with ground block for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular...