CEN - EN 4644-011

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 011: Plug, size 1, without mounting holes, class A, C and E - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 December 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the size 1 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-012 and EN 4644-014.

Document History

EN 4644-011
December 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 011: Plug, size 1, without mounting holes, class A, C and E - Product standard
This European Standard specifies the size 1 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...

References

Advertisement