JSA - JIS G 1258-1
Iron and steel-ICP atomic emission spectrometric method-Part 1: Determination of various elements - Decomposition with acids and fusion with potassium disulfate
| Organization: | JSA |
| Publication Date: | 20 February 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Steels): | 77.080.20 |
| ICS Code (Irons): | 77.080.10 |
scope:
This Standard specifies ICP atomic emission spectrometric method using decomposition in acids and fusion with potassium disulfate to determine the content rate of 16 components specified in table 1 in steel. This method applies to the determination of each component within the range specified in table 1, however it is not applicable to steels in which the iron content (mass fraction) is less than 92 %, steels which contain one or more components of content rate over the maximum limit of determination specified in table 1, or steels which contain components not specified in table 1 (e.g. carbon) by mass fraction 1.0 % or more (for tungsten, mass fraction 0.1 % or more).
Document History