JSA - JIS G 1258-2
Iron and steel-ICP atomic emission spectrometric method-Part 2: Determination of various elements - Decomposition with phosphoric and sulfuric acids
| Organization: | JSA |
| Publication Date: | 20 February 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Steels): | 77.080.20 |
| ICS Code (Irons): | 77.080.10 |
scope:
This Standard specifies ICP atomic emission spectrometric method using decomposition in phosphoric and sulfuric acids to determine the content rate of 14 components specified in steel. This method applies to the determination of each component within the range specified , however, it is not applicable to steels when they contain one or more components of content rate over the maximum limit of determination specified . In the case of arsenic, this method is not applicable to steels of iron content rate under 90 % (mass fraction).
Document History