JSA - JIS G 1258-3

Iron and steel-ICP atomic emission spectrometric method Part 3: Determination of various elements - Decomposition with acids and fusion with sodium carbonate

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2014
Status: active
Page Count: 22
ICS Code (Steels): 77.080.20
ICS Code (Irons): 77.080.10
scope:

This Standard specifies ICP atomic emission spectrometric method using decomposition with acids and fusion with sodium carbonate to determine the content rate of 14 components specified in steel. This method applies to the determination of each component within the range specified, however, it is not applicable to steels when they contain one or more components of content rate over the maximum limit of determination specified . In the case of arsenic, this method is not applicable to steels of iron content rate under 90 % (mass fraction).

Document History

JIS G 1258-3
February 20, 2014
Iron and steel-ICP atomic emission spectrometric method Part 3: Determination of various elements - Decomposition with acids and fusion with sodium carbonate
This Standard specifies ICP atomic emission spectrometric method using decomposition with acids and fusion with sodium carbonate to determine the content rate of 14 components specified in steel....
July 20, 2007
Iron and steel - ICP atomic emmision spectrometric method - Part 3: Determination of silicon, manganese, phosphorus,nickel, chromium, molybdenum, copper, vanadium, cobalt, titanium and aluminium contents - Dissolution in acids and fusion with sodium carbonate
A description is not available for this item.

References

Advertisement