DIN 18306

German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Underground drainage

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: inactive
Page Count: 10
ICS Code (External sewage systems): 93.030
ICS Code (Contractual aspects): 91.010.20
scope:

This standard deals with the laying of drains and sewers underground, including those passing under buildings, and the installation of associated manholes. It also applies to embedment backfilling work. 

This standard does not cover

- the trenchwork associated with pipelaying and manhole construction (see DIN 18300),

- timbering to trenchwork (see DIN 18303),

- laying of pressure pipework (see DIN 18307),

- trenchless pipelaying (see DIN 18319),

- the building of in-situ concrete structures (see DIN 18331),

- the installation of drainage systems inside buildings (see DIN 18381),

- the laying of pipes passing through ductwork.

DIN 18299, clauses 1 to 5, also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18306 shall take precedence.

Document History

September 1, 2016
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Underground drainage
This standard deals with the laying of drains and sewers underground, including those passing under buildings, and the installation of associated manholes. It also applies to embedment backfilling...
DIN 18306
August 1, 2015
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Underground drainage
This standard deals with the laying of drains and sewers underground, including those passing under buildings, and the installation of associated manholes. It also applies to embedment backfilling...
September 1, 2012
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Underground drainage
This standard deals with the laying of drains and sewers underground, including those passing under buildings, and the installation of associated manholes. This standard does not cover - the...
April 1, 2010
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Underground drainage
A description is not available for this item.
December 1, 2000
Construction contract procedures (VOB) - Part C: General technical specifications in contruction contracts (ATV); Underground drainage
A description is not available for this item.
May 1, 1998
Construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Underground drainage
A description is not available for this item.

References

Advertisement