CEI EN 61851-23

Electric vehicle conductive charging system Part 23: D.C. electric vehicle charging station

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2015
Status: active
Page Count: 148
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61851, together with IEC 61851-1:2010, gives the requirements for d.c. electric vehicle (EV) charging stations, herein also referred to as "DC charger", for conductive connection to the vehicle, with an a.c. or d.c. input voltage up to 1 000 V a.c. and up to 1 500 V d.c. according to IEC 60038.

NOTE 1 This standard includes information on EV for conductive connection, but limited to the necessary content for describing the power and signaling interface.

This part covers d.c. output voltages up to 1 500 V.

Requirements for bi-directional power flow are under consideration.

NOTE 2 Typical diagrams and variation of d.c. charging systems are shown in Annex DD.

This standard does not cover all safety aspects related to maintenance.

This part specifies the d.c. charging systems A, B and C as defined in Annexes AA, BB and CC.

NOTE 3 Typical configuration of d.c. EV charging system is shown in Annex EE.

EMC requirements for d.c. EV charging stations are defined in IEC 61851-21-2.

This standard provides the general requirements for the control communication between a d.c. EV charging station and an EV. The requirements for digital communication between d.c. EV charging station and electric vehicle for control of d.c. charging are defined in IEC 61851-24.

Document History

March 1, 2017
Electric vehicle conductive charging system Part 23: D.C. electric vehicle charging station
A description is not available for this item.
February 1, 2017
Electric vehicle conductive charging system Part 23: D.C. electric vehicle charging station
A description is not available for this item.
CEI EN 61851-23
October 1, 2015
Electric vehicle conductive charging system Part 23: D.C. electric vehicle charging station
This part of IEC 61851, together with IEC 61851-1:2010, gives the requirements for d.c. electric vehicle (EV) charging stations, herein also referred to as “DC charger”, for conductive connection to...

References

Advertisement