ISO 8430-3

Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 January 2016
Status: active
Page Count: 10
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.

Document History

ISO 8430-3
January 15, 2016
Resistance spot welding - Electrode holders - Part 3: Parallel shank fixing for end thrust
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type C) without offset and with a facility for cable clamping, and where a clamp is used to...
January 1, 1988
Resistance Spot Welding - Electrode Holders - Part 3: Parallel Shank Fixing for End Thrust
A description is not available for this item.

References

Advertisement