ISO 8430-1
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2016 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1:10 is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.
Document History
ISO 8430-1
January 15, 2016
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1:10
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper...
January 1, 1988
Resistance Spot Welding - Electrode Holders - Part 1: Taper Fixing 1 : 10 First Edition
A description is not available for this item.