JSA - JIS G 3125

Superior atmospheric corrosion resisting rolled steels

inactive
Buy Now
Organization: JSA
Publication Date: 20 November 2015
Status: inactive
Page Count: 17
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This Standard specifies the rolled steels having high atmospheric corrosion resistance (hereafter referred to as "rolled steels.") to be used for vehicles, buildings, steel towers and other structures.

NOTE 1 The term "atmospheric corrosion resistance" means the property to withstand the corrosion in the atmosphere.

 NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 5952 : 2011 Continuously hot-rolled steel sheet of structural quality with improved atmospheric corrosion resistance (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

March 22, 2021
Superior atmospheric corrosion resisting rolled steels
This Standard specifies requirements for the rolled steels having high atmospheric corrosion resistance (hereafter referred to as rolled steels) to be used for vehicles, buildings, steel towers and...
JIS G 3125
November 20, 2015
Superior atmospheric corrosion resisting rolled steels
This Standard specifies the rolled steels having high atmospheric corrosion resistance (hereafter referred to as "rolled steels.") to be used for vehicles, buildings, steel towers and other...
October 20, 2010
Superior atmospheric corrosion resisting rolled steels
This Standard specifies the rolled steels (hereafter referred to as "steels") having high atmospheric corrosion resistance, to be used for vehicles, buildings, steel towers and other structures....
January 1, 2005
Superior Atmospheric Corrosion Resisting Rolled Steels
A description is not available for this item.
March 20, 2004
Superior Atmospheric Corrosion Resisting Rolled Steels
A description is not available for this item.
March 1, 1987
Superior Atmospheric Corrosion Resisting Rolled Steels
A description is not available for this item.
January 1, 1977
Superior Atmospheric Corrosion Resisting Rolled Steels
A description is not available for this item.

References

Advertisement