IEC 62899-202
Printed electronics – Part 202: Materials – Conductive ink
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Inks. Printing inks): | 87.080 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 62899 defines the terms and specifies the standard methods for characterisation and evaluation.
This International Standard is applicable to conductive inks and conductive layer that are made from conductive inks.
Document History
May 1, 2023
Printed electronics – Part 202: Materials – Conductive ink
This part of IEC 62899 defines the terms and specifies the standard test methods for characterization and evaluation of conductive inks.
This document also provides measurement methods for...
IEC 62899-202
February 1, 2016
Printed electronics – Part 202: Materials – Conductive ink
This part of IEC 62899 defines the terms and specifies the standard methods for characterisation and evaluation.
This International Standard is applicable to conductive inks and conductive layer...