DOD - SMD 5962-15232

MICROCIRCUIT, DIGITAL, RADIATIONHARDENED, CMOS, CONTROLLER AREA NETWORK (CAN) FD TRANSCEIVER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 February 2016
Status: inactive
Page Count: 32
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 23, 2023
MICROCIRCUIT, DIGITAL, RADIATION-HARDENED, CMOS, CONTROLLER AREA NETWORK (CAN) FD TRANSCEIVER, MONOLITHIC SILICON
A description is not available for this item.
June 16, 2022
MICROCIRCUIT, DIGITAL, RADIATION-HARDENED, CMOS, CONTROLLER AREA NETWORK (CAN) FD TRANSCEIVER, MONOLITHIC SILICON.
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 6, 2016
MICROCIRCUIT, DIGITAL, RADIATION-HARDENED, CMOS, CONTROLLER AREA NETWORK (CAN) FD TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-15232
February 22, 2016
MICROCIRCUIT, DIGITAL, RADIATIONHARDENED, CMOS, CONTROLLER AREA NETWORK (CAN) FD TRANSCEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement