BS ISO/IEC 7184
Title: Office equipment - Security requirements for hard copy devices (HCDs) Part 1: Definition of the basic requirements
Organization: BSI
Year: 2024
Status: Active
PD ISO/TS 16465
Title: Animal and vegetable fats and oils - Determination of phthalates in vegetable oils
Organization: BSI
Year: 2024
Status: Active
BS ISO 8057
Title: Determination of galvanic corrosion rate for assembled forms of carbon fibre reinforced plastics (CFRPs) and protection-coated metal - Electrochemical tests in neutral sodium chloride solution
Organization: BSI
Year: 2024
Status: Active
PD ISO/TR 29996
Title: Education and learning services - Distance and digital learning services (DDLS) - Case studies
Organization: BSI
Year: 2024
Status: Active
24/30483076 DC
Title: Draft BS ISO 209 Wrought aluminium and aluminium alloys - Chemical composition
Organization: BSI
Year: 2024
Status: Pending
BS EN IEC 63278-1
Title: Asset Administration Shell for industrial applications Part 1: Asset Administration Shell structure
Organization: BSI
Year: 2024
Status: Active
BS EN IEC 60749-5
Title: Semiconductor devices - Mechanical and climatic test methods Part 5: Steady-state temperature humidity bias life test
Organization: BSI
Year: 2024
Status: Active
BS ISO 23795-2
Title: Intelligent transport systems - Extracting trip data using nomadic and mobile devices for estimating CO2 emissions Part 2: Information provision for eco-friendly driving behaviour
Organization: BSI
Year: 2024
Status: Active
BS EN 125 - TC
Title: Tracked Changes (Redline) - Flame supervision devices for gas burning appliances - Thermoelectric flame supervision devices
Organization: BSI
Year: 2024
Status: Active
BS EN IEC 62343-2-1 + A1
Title: Dynamic modules Part 2-1: Reliability qualification - Test template
Organization: BSI
Year: 2019
Status: Active
24/30487068 DC
Title: Draft BS IEC/IEEE 80005-3 Utility connections in port Part 3: Low Voltage Shore Connection (LVSC) Systems - General requirements
Organization: BSI
Year: 2024
Status: Pending
BS EN 2516
Title: Aerospace series - Passivation of corrosion resisting steels and decontamination of nickel base alloys
Organization: BSI
Year: 2024
Status: Active
BS EN IEC 62343-1 + A1
Title: Dynamic modules Part 1: Performance standards - General conditions
Organization: BSI
Year: 2019
Status: Active
BS EN IEC 62386-104 + A1
Title: Digital addressable lighting interface Part 104: General requirements - Wireless and alternative wired system components
Organization: BSI
Year: 2019
Status: Active
BS EN IEC 63013 + A2
Title: LED packages - Long-term luminous, radiant and photon flux maintenance projection
Organization: BSI
Year: 2019
Status: Active
23/30484460 DC
Title: Draft BS IEC 61753-086-02 Fibre optic interconnecting devices and passive components - Performance standard Part 086-02: Non-connectorized single-mode bidirectional 1490 / 1550 nm downstream 1310 n...
Organization: BSI
Year: 2023
Status: Pending
BS ISO 12604-2
Title: Aircraft ground handling - Checked baggage Part 2: Handling requirements and guidelines
Organization: BSI
Year: 2024
Status: Active
BS EN IEC 62443-2-4
Title: Security for industrial automation and control systems Part 2-4: Security program requirements for IACS service providers
Organization: BSI
Year: 2024
Status: Active
PD ISO/TR 15263
Title: Measurement uncertainties in mechanical tests on metallic materials - The evaluation of uncertainties in tensile testing
Organization: BSI
Year: 2024
Status: Active
BS ISO 16425
Title: Ships and marine technology - Specifications for the installation of ship communication networks for shipboard equipment and systems
Organization: BSI
Year: 2024
Status: Active
BS HD 629.2 S3
Title: Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV Part 2: Cables with impregnated paper insulation
Organization: BSI
Year: 2024
Status: Active
BS ISO 10302-1
Title: Acoustics - Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices Part 1: Airborne noise measurement
Organization: BSI
Year: 2024
Status: Active
BS HD 629.2 S1
Title: Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV Part 3: Transition joints between cables with impregnated paper insulation and cab...
Organization: BSI
Year: 2024
Status: Active
BS EN IEC 62506 - TC
Title: Tracked Changes (Redline) - Methods for product accelerated testing
Organization: BSI
Year: 2024
Status: Active
24/30479444 DC
Title: Draft BS ISO 20263 Microbeam analysis. Analytical electron microscopy. Method for the determination of interface position in the cross-sectional image of the layered materials
Organization: BSI
Year: 2024
Status: Pending
BS 487
Title: Fusion-welded steel air receivers.
Organization: BSI
Status: Inactive
BS 487-2
Title: Fusion-welded steel air receivers Part:2 Receivers to Class 1 Requirements
Organization: BSI
Status: Inactive
24/30484353 DC
Title: Draft BS EN IEC 62541-1 OPC Unified Architecture Part 1: Overview and Concepts
Organization: BSI
Year: 2024
Status: Pending
BS ISO/IEC 18092
Title: Telecommunications and information exchange between systems - Near Field Communication Interface and Protocol 1 (NFCIP-1)
Organization: BSI
Year: 2023
Status: Active


Advertisement