loading
PIP VESST002 - Supplemental Design and Fabrication Specification for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
April 1, 2018 - PIP

This Practice describes the mechanical design, fabrication, examination, inspection, testing, and documentation requirements for shell-and-tube heat exchangers constructed in accordance with TEMA Standards of the Tubular Exchangers Manufacturers Association and ASME Boiler and...

PIP VEDST003 - Documentation Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
April 1, 2018 - PIP

This Practice provides data forms and the associated instructions for specifying requirements for shell-and-tube heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII, Division 1 or Division 2, henceforth referred to as the Code....

PIP VECST001 - Supplemental Design Criteria and Purchasing Requirements for Shell and Tube Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
March 1, 2012 - PIP

This Practice provides requirements for use by a Purchaser for determining the design criteria including design, materials of construction, inspection and testing for shell-and-tube heat exchangers constructed in accordance with ASME Boiler and Pressure Vessel Code, Section VIII,...

ASME PTB-7 - CRITERIA FOR SHELL-AND-TUBE HEAT EXCHANGERS ACCORDING TO PART UHX OF ASME SECTION VIII DIVISION 1
June 16, 2014 - ASME

This criteria document covers the development of the tubesheet (TS) design rules for the U-tube, Fixed, and Floating Head TS Heat Exchangers (HE) configurations contained in Part UHX of Section VIII Division 1, 2013 Edition. It applies also to Paragraph 4.18 of Section VIII, Division 2 which...

ASME STP/PT-053 - CRITERIA DOCUMENT FOR SHELL-AND-TUBE HEAT EXCHANGERS ACCORDING TO PART UHX OF ASME SECTION VIII DIVISION 1
March 22, 2013 - ASME

Develop a criteria document covering the development of the TS design rules for the U-tube, Fixed, and Floating Head TS HEs configurations contained in Part UHX of Section VIII Division 1, 2010 Edition. The criteria document will apply also to paragraph 4.18 of Section VIII, Division 2 which...

NASA SSTD-8070-0125 - Procedure for Welding Copper Tube
March 9, 2020 - NASA

PURPOSE This John C. Stennis Space Center (SSC) standard (SSTD) specifies the procedure for Gas Tungsten Arc Welding (GTAW) of ASME P-No. 31 copper tube, pipe, fittings, plate, bar, rod, shapes, and forgings (UNS Numbers C10200, C10400, C10500, C10700, C11000, C12000, C12200, C14200,...

ASTM B88-22 - Standard Specification for Seamless Copper Water Tube
October 1, 2022 - ASTM International

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...

ASTM B88-20 - Standard Specification for Seamless Copper Water Tube
April 1, 2020 - ASTM International

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...

ASTM B88-16 - Standard Specification for Seamless Copper Water Tube
October 1, 2016 - ASTM International

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...

ASTM B88-14 - Standard Specification for Seamless Copper Water Tube
September 1, 2014 - ASTM International

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...

ASTM B88-09 - Standard Specification for Seamless Copper Water Tube
October 1, 2009 - ASTM International

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...

ASTM B88-03 - Standard Specification for Seamless Copper Water Tube
October 1, 2003 - ASTM International

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper alloys are commonly used with solder, flared, or compression-type fittings. The materials...

ASME BOI-2001 - Guide for ASME Stamp Holders
July 2, 2001 - ASME

The PED embraces all Pressure Equipment subject to an internal pressure of gas or fluid above 0.5 bar. It applies to new Equipment fabricated in the EU (and to new or used Equipment imported from countries outside the EU). In-service inspection of operating Equipment is covered in the national...

ASTM B88-02 - Standard Specification for Seamless Copper Water Tube
October 10, 2002 - ASTM International

1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any...

ASTM B88-99e1 - Standard Specification for Seamless Copper Water Tube
September 10, 1999 - ASTM International

1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any...

ASTM F1386-92(2021) - Standard Guide for Construction of Sounding Tube and Striker Plate for Tank Sounding
April 15, 2021 - ASTM International

5.1 Sounding tubes may be fabricated from 11/2 NPS or larger. Only when otherwise specified, Schedule 40 components, manufactured from the list of material indicated in Practice F1155 and Specification A53/A53M, Grade S or Grade ERW. In addition, sounding tubes may be fabricated in...

ASTM B88 - Standard Specification for Seamless Copper Water Tube
April 1, 2020 - ASTM

This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any...

NAS3413 - TUBE, MAILING
August 31, 2012 - AIA/NAS

This standard provides a method for the packaging of items in mailing tubes.

ASME MFC-21.2 - Measurement of Fluid Flow by Means of Thermal Dispersion Mass Flowmeters
January 1, 2010 - ASME

This Standard establishes common terminology and gives guidelines for the quality, description, principle of operation, selection, installation, and flow calibration of thermal dispersion flowmeters for the measurement of the mass flow rate, and to a lesser extent, the volumetric flow rate, of the...

ASME STP-PT-087 - YIELD STRENGTH VALUES UP TO MAXIMUM TEMPERATURE DESIGN
June 22, 2018 - ASME

INTRODUCTION In ASME BPVC Section VIII Division 1, the yield strength (Sy) is used directly, or indirectly through the allowable primary and secondary stress limit (SPS = max [3S, 2Sy]), and in many of the design rules, such as: (a) UG-28 and UG-33 - External pressure: Calculation of...

Advertisement