loading
ASTM B5 - Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
October 1, 2016 - ASTM

This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper under this specification corresponds to the designations "ETP" (UNS C11000) and "FRHC" (UNS C11020) as shown in...

ASTM B216 - Standard Specification for Tough-Pitch Fire-Refined Copper-Refinery Shapes
April 1, 2016 - ASTM

This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the manufacture of copper and copper alloy castings. This copper is...

GME QN 408100 - COPPER
GME
A description is not available for this item.
ASTM B5-16 - Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
October 1, 2016 - ASTM International

This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper wires under this specification include UNS C113000, C11400, C11500 and C11600, C12000, C12200, C12300, and C14500....

ASTM B5-00(2005) - Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
October 1, 2005 - ASTM International

This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper wires under this specification include UNS C113000, C11400, C11500 and C11600, C12000, C12200, C12300, and C14500....

ASTM B5-00 - Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
March 10, 2000 - ASTM International

1.1 This specification establishes the requirements for high conductivity tough-pitch copper wire bars, cakes, slabs, billets, ingots, and ingot bars. 1.2 Copper under this specification corresponds to the designations "ETP" (UNS C11000) and "FRHC" (UNS C11020) as shown in...

ASTM B5-22 - Standard Specification for High Conductivity Tough-Pitch Copper Refinery Shapes
October 1, 2022 - ASTM International

This specification establishes the requirements for high conductivity, tough-pitch, copper wire bars, cakes, slabs, billets, ingots, and ingot bars. Copper wires under this specification include UNS C113000, C11400, C11500 and C11600, C12000, C12200, C12300, and C14500....

ASTM B216-97 - Standard Specification for Tough-Pitch Fire-Refined Copper Refinery Shapes
January 1, 1997 - ASTM International

1.1 This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the manufacture of copper and copper alloy castings. This copper...

ASTM B216-22 - Standard Specification for Tough-Pitch Fire-Refined Copper—Refinery Shapes
May 1, 2022 - ASTM International

1.1 This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the manufacture of copper and copper alloy castings. This copper...

ASTM B164 - Standard Specification for Nickel-Copper Alloy Rod, Bar, and Wire
June 10, 2003 - ASTM

This specification2 covers nickel-copper alloys UNS N04400 and N044053 in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1 and cold-worked wire in the conditions shown in Table 2. The values stated in inch-pound units are to be regarded as standard...

AWWA B602 - Copper Sulfate
January 14, 2017 - AWWA

This standard describes copper sulfate for use in the treatment of potable water, wastewater, or reclaimed water. Purpose The purpose of this standard is to provide the minimum requirements for copper sulfate, including physical, chemical, sampling, testing, packaging, and shipping...

AMS2418K - Plating, Copper
December 13, 2021 - SAE International

This specification covers the requirements for electrodeposited copper.

GME B 040 2134 - Copper agent
June 29, 2017 - GME

General Description: Acid, bluely clear liquid. Application: Additional product to decrease the Copper concentration in thinfilm active baths for nano ceramic conversion coatings.

AMS2670K - Brazing, Copper
June 20, 2022 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

ASTM B216-16 - Standard Specification for Tough-Pitch Fire-Refined Copper—Refinery Shapes
April 1, 2016 - ASTM International

1.1 This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the manufacture of copper and copper alloy castings. This copper...

AMS2418J - Plating, Copper
March 8, 2017 - SAE International

This specification covers the requirements for electrodeposited copper.

ASTM B216-97(2003) - Standard Specification for Tough-Pitch Fire-Refined Copper—Refinery Shapes
April 10, 2003 - ASTM International

1.1 This specification establishes the requirements for tough-pitch fire-refined copper wire bars, cakes, slabs, and billets for fabricating into wrought products and ingot and ingot bars for use in the manufacture of copper and copper alloy castings. This copper...

AMS2418H - Plating, Copper
February 18, 2011 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2418G - Plating, Copper
January 26, 2006 - SAE International

This specification covers the requirements for electrodeposited copper.

AMS2670J - Brazing, Copper
December 28, 2016 - SAE International

This specification covers the requirements for producing brazed joints using copper as the brazing filler metal.

Advertisement