Abstract This publication is a compilation of voluntary standards for the installation of ceramic tile. American national standard specifications A108.1A, .1B, .1C, .4, .5, .6, .8, .9, .10, .11, .12, and .13 define the installation of ceramic tile. American national standard...
NOTE: This guide specification covers the requirements for cast marble or granite terrazzo tile of various sizes and thicknesses).
This specification was approved by the Commissioner, Federal Supply Service. General Services Administration, for the use of all Federal agencies.
1. Scope 1.1 This specification covers perforated drain tile made from clay, shale, fire clay, or mixtures thereof, and fired. In this specification, the term perforated drain tile or tile shall mean tile made only from these materials. 1.2 The values stated in...
These specifications cover gypsum partition tile or block, a gypsum building unit in form of tile or block for use in non-load-bearing construction in the interior of buildings and for the protection of columns, elevator shafts, etc., against fire. NOTE 1. - The words "tile"...
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles are manufactured from portland cement, water, and mineral aggregates with or without...
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles are manufactured from portland cement, water, and mineral aggregates with or without...
This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. Two classes of structural clay facing tile are covered: standard - tile...
1.1 This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. 1.2 Tiles are manufactured from portland cement, water, and mineral aggregates with or without...
This specification covers structural clay load-bearing facing tile. Structural facing tile are tile designed for use in interior and exterior unplastered walls and partitions of buildings. Two classes of structural clay facing tile are covered: standard - tile...
This specification covers structural clay nonloadbearing tile (partition, fireproofing, and furring). One grade of tile is covered, Grade NB. Structural clay non-load-bearing tile shall conform to the specified requirements for absorption. Tile intended for use in...
This specification covers concrete tiles intended for the use as roof covering where durability and appearance are required to provide a weather-resistant surface of specified design. Tiles are manufactured from portland cement, water, and mineral aggregates with or without the...