This standard provides requirements applicable to various arc welding processes for welding and repairing armor welds which are constructed from qualified armor grade steel (wrought and cast armor grade steel). This standard defines the requirements for...
This specification covers quenched and tempered high-hardness wrought steel armor plate for lightweight armor applications for recommended thickness up to 2 inches inclusive (see 6.1 and 6.3).
Scope. This specification covers quenched or quenched and tempered ultra-high-hardness (UHA) wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inches (2.5 mm) up to an ordered thickness of 0.630 inches (16 mm), inclusive (see 6.1, 6...
Scope. This specification covers quenched and tempered high-hardness wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inch (2.5 mm) up to an ordered thickness of 2.000 inches (50.8 mm), inclusive (see 6.1, 6.2, and 6.3).
This specification covers two classes of homogeneous cast steel armor, combat-vehicle type vehicles in thicknesses from ¼ to 8 inches inclusive (see 6.1). Class-1 cast steel armor is heat treated for maximum resistance to penetration and requires ballistic testing in...
This specification covers roll-bonded, dual hardness, steel armor plate for lightweight armor applications (see 6.1).
This specification covers materials requirements for control rolled, quenched and tempered high strength wrought steel armor plate for lightweight armor applications up to and including 1/2 inches in thickness (see 6.2).
This specification covers wrought-steel homogeneous armor plate in thicknesses for 1/4 to 6 inches inclusive for use in combat-vehicles and 1/2 to 12 inches inclusive for use in proof and acceptance testing of armor defeating ammunition (see 6.1 and 6.4.3).
Scope. This specification covers wrought-steel homogeneous armor plate for ordered thicknesses from 0.098 inch (2.5 mm) up to an ordered thickness of 6.000 inches (152.4 mm), inclusive, for use in combat-vehicles and for ordered thicknesses from 0.250 inches (6.35 mm) up to an ordered...
Narrow Your Results