loading
AMCA 99-3001 - DIMENSIONS FOR AXIAL FANS
AMCA
A description is not available for this item.
AMCA 99-3404 - DRIVE ARRANGEMENTS FOR AXIAL FANS
AMCA
A description is not available for this item.
MIL-F-47232 - FAN AXIAL
NPFC
A description is not available for this item.
CNS C 4148 - AXIAL FLOW FAN FOR INDUSTRY USE
BSMI
A description is not available for this item.
MIL-F-43320 - FAN, TUBE AXIAL, FOR VENTILATING MAINTENANCE TENTS
NPFC
A description is not available for this item.
JIS M 7612 - Axial Flow Type Local Fans for Mine
July 1, 1993 - JSA
A description is not available for this item.
AMCA 802 - Industrial Process/Power Generation Fans: Establishing Performance Using Laboratory Models
January 1, 2019 - AMCA

This publication applies to centrifugal and axial fans. Criteria are provided for establishing geometric and dynamic similarity between the model and the full-size fan, including appurtenances and drives. This document does not deal with structural details, mechanical...

API STD 617 - Axial and Centrifugal Compressors and Expander-compressors
September 1, 2014 - API

This standard specifies minimum requirements and gives recommendations for axial compressors, singleshaft and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in the petroleum, chemical, and gas...

ASTM D4167-97 - Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
November 10, 1997 - ASTM International

1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures may include encapsulated metal fastening devices, hubs, and shafts. 1.2 Reinforcing...

ECMA 275-1 - Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices — Part 1: Airborne noise measurement
December 1, 2020 - ECMA

This part of ECMA-275 specifies methods for measuring the airborne noise emitted by small air-moving devices (AMDs), such as those used for cooling electronic, electrical, and mechanical equipment where the sound power level of the AMD is of interest. Examples of these AMDs include propeller...

ANSI/ASA S12.11 PART 1 - AMERICAN NATIONAL STANDARD Acoustics – Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices – Part 1: Airborne noise measurement (a nationally adopted international standard)
April 2, 2013 - ASA

This part of this American National Standard specifies methods for measuring the airborne noise emitted by small air‐moving devices (AMDs), such as those used for cooling electronic, electrical, and mechanical equipment where the sound power level of the AMD is of interest. Examples of these AMDs...

DS/ISO 10302-1 - Acoustics - Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices - Part 1: Airborne noise measurement
February 3, 2011 - DS

This part of ISO 10302 specifies methods for measuring the airborne noise emitted by small air-moving devices (AMDs), such as those used for cooling electronic, electrical, and mechanical equipment where the sound power level of the AMD is of interest. Examples of these AMDs include propeller...

ISO 10302-1 - Acoustics — Measurement of airborne noise emitted and structure-borne vibration induced by small air-moving devices — Part 1: Airborne noise measurement
January 15, 2011 - ISO

This part of ISO 10302 specifies methods for measuring the airborne noise emitted by small air-moving devices (AMDs), such as those used for cooling electronic, electrical, and mechanical equipment where the sound power level of the AMD is of interest. Examples of these AMDs include propeller...

ASTM D4167-21 - Standard Specification for Fiber-Reinforced Plastic Fans and Blowers
September 1, 2021 - ASTM International

This specification covers the minimum requirements for construction of fiber-reinforced thermoset plastic fans (both centrifugal and axial) and blowers, and provides for a common basis for determining safe operating speeds. The fan housing shall be of laminate construction...

AMCA 211 - Certified Ratings Program Product Rating Manual for Fan Air Performance
January 1, 2013 - AMCA

Purpose and Scope The purpose of this manual is to prescribe technical procedures to be used in connection with the AMCA Certified Ratings Program for fan air performance. Products that can be licensed by AMCA to bear the AMCA certified ratings seals are those defined in ANSI/AMCA Standard...

GMI L-10B-12 - Multi-Axial Disk Wheel Test
July 1, 2007 - GME

Purpose The multi-axial disk wheel test is designed to determine the functional stability of the complete disk wheel.

CEI EN 50216-12 - Power transformer and reactor fittings Part 12: Fans
February 1, 2012 - CEI

EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification. This standard specification defines the dimensions and requirements for...

AMCA 311 CHINESE - Certified Ratings Program Product Rating Manual for Fan Sound Performance
January 1, 2016 - AMCA

Product Scope Products that can be licensed by AMCA International to bear the AMCA Certified Ratings Program seal for sound ratings are centrifugal fans, axial fans, power roof ventilators, air curtains, agricultural fans and other air moving devices within the product...

AMCA 311 - Certified Ratings Program Product Rating Manual for Fan Sound Performance
January 1, 2016 - AMCA

Product Scope Products that can be licensed by AMCA International to bear the AMCA Certified Ratings Program seal for sound ratings are centrifugal fans, axial fans, power roof ventilators, air curtains, agricultural fans and other air moving devices within the product...

DS/EN 50216-12 - Power transformer and reactor fittings - Part 12: Fans
May 13, 2011 - DS

EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification. This standard specification defines the dimensions and requirements for...

Advertisement