This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
This specification covers the standard requirements for corrugated, metallic-coated steel pipes intended for use in sewers, storm water drainage, underdrains, culverts construction, and similar other uses. These pipes are not normally used for the conveyance of sanitary or industrial wastes. This...
This European Standard for a single series of flanges specifies requirements for circular steel flanges in PN designations PN 2,5 to PN 400 and nominal sizes from DN 10 to DN 4000. This European Standard specifies the flange types and their facings, dimensions, tolerances, threading,...
This European Standard for a single series of flanges specifies requirements for circular steel flanges in PN designations PN 2,5 to PN 400 and nominal sizes from DN 10 to DN 4000. This European Standard specifies the flange types and their facings, dimensions, tolerances, threading,...
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
This Standard specifies requirements for bolts, nuts and associated parts used for joining the pipe flanges specified in JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 (hereafter referred to as flanges). For those bolts, nuts, and associated parts that are intended for services at...
Applicable pressure vessels This Japanese Industrial Standard applies to the construction of pressure vessels with the design pressure of less than 30 MPa. Pressure vessels herein refer to the vessels which retain the pressure, contain fluids which generate the pressure, or those which retain the...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
This specification covers the standard requirements for corrugated, metallic-coated steel pipes intended for use in sewers, storm water drainage, underdrains, culverts construction, and similar other uses. These pipes are not normally used for the conveyance of sanitary or industrial wastes. This...
Description The trap seal primers are of four (4) types: a) Those that are installed on waste line tail pieces from fixtures, such as lavatories, sinks and similar fixtures where grease is not normally generated; b) Those that are used in conjunction with ballcock assemblies; c) Those that receive...
This specification covers the standard requirements for corrugated, metallic-coated steel pipes intended for use in sewers, storm water drainage, underdrains, culverts construction, and similar other uses. These pipes are not normally used for the conveyance of sanitary or industrial wastes. This...
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
This specification covers special engineered fittings, appurtenances or valves for use in poly(vinyl chloride) or chlorinated poly(vinyl chloride) pipe and tubing systems. Fittings or appurtenances covered by this specification are generally either molded, fabricated, or assembled from molded or...
1.1 This specification covers the manufacturing data required to produce a variety of styles and sizes of quick disconnect couplings up to and including NPS 6 for marine use that ensure interchangeability and safety of operation. 1.2 In general, quick disconnect couplings are hose and pipe end...
This specification covers the standard requirements for corrugated, metallic-coated steel pipes intended for use in sewers, storm water drainage, underdrains, culverts construction, and similar other uses. These pipes are not normally used for the conveyance of sanitary or industrial wastes. This...
Types of circular steel flanges from PN 2.5 to PN 40 and in sizes up to DN 4000. Facings, dimensions, tolerances, threading, bolt sizes, marking and materials for bolting and flange materials with associated pressure/temperature
Specifies Class 150 to Class 2500 and sizes up to 24 in. Requirements facings, dimensions, tolerances, threading, bolt sizes, marking, materials for bolting and flange materials with associated pressure/temperature