This specification covers one type of brass in the form of bars and rods.
1. Scope * 1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS No. C46200, C46400, C47940, C48200, or C48500. 1.1.1 For piston-finish rod or shafting refer to Section 9. 1.2 This specification is the companion to SI...
1. Scope* 1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS Nos. C46200, C46400, C47940, C48200, or C48500. 1.1.1 For piston-finish rod or shafting, refer to Section 9. 1.2 This specification is the companion to...
This specification covers one type of brass in the form of bars and rods.
This specification covers one type of brass in the form of bars and rods.
This specification establishes the requirements for low leaded brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloys UNS No. C36300, C36500, C37000, C37100 and C37700 suitable for high-speed screw machining applications. It covers tensile and...
This specification covers one type of brass in the form of bars and rods. Rods 0.50 in. (12.5 mm) and under in nominal diameter or distance between parallel sides may be furnished in coils, when so ordered.
1.1 This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloys UNS No. C46200, C46400, C47940, C48200, or C48500. 1.1.1 For piston-finish rod or shafting refer to the Other Requirements Section. 1.1.2 For hot forging materials,...
1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, C27400, C27450, and C27451. 1.2 Units-The values stated in either SI units or...
1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, C27400, and C27450. 1.2 Units-The values stated in either SI units or...
1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. 1.2 Units-The values stated in either SI units or inch-pound...
1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. 1.2 Units-The values stated in either inch-pound or SI units are...
1.1 This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, and C27400. 1.2 Units-The values stated in either inch-pound or SI units are...
This specification establishes the requirements for naval brass rod, bar, and shapes produced from Copper Alloy UNS Nos. C46200, C46400, C46750, C47940, C48200, C48500, C48640, or C48645. For piston-finish rod or shafting refer to the Other Requirements Section. For hot forging...
This specification establishes the requirements for rods, bars, and shapes of naval brass with Copper Alloy UNS Nos. C46200, C46400, C47940, C48200, and C48500. Tempers available under this specification are M30 (as-hot extruded), O60 (soft annealed), O50 (light annealed), H60 (cold...
This specification establishes the requirements for rods, bars, and shapes of naval brass with Copper Alloy UNS Nos. C46200, C46400, C47940, C48200, and C48500. Tempers available under this specification are M30 (as-hot extruded), O60 (soft annealed), O50 (light annealed), H60 (cold...
This specification establishes requirements for brass rod (round, hexagonal, and octagonal), bar (rectangular and square), and shapes of UNS Alloys C21000, C22000, C23000, C24000, C26000, C26800, C27000, C27400, C27450, C27451, C27453, and C28500. Units-The values stated in either SI...