loading
NR BRS-SM 537 - Rail Clamp Point Lock Checking Fixture for Detector Blade BRS-SM 514
January 26, 1972 - NR
A description is not available for this item.
UL 66 - Fixture Wire
January 18, 2023 - ULSE

1.1 This standard states basic construction, test, and marking requirements for fixture wires. Fixture wires are single conductor and are of the following types: 600 volt Types: PTF, PTFF, PAF, PAFF, KF-2, KFF-2, PF, PFF, PGF, PGFF, SF-2, SFF-2, ZF, ZFF, ZHF, TF, TFF, TFN, TFFN,...

IEEE 1505 - Receiver Fixture Interface
September 30, 2010 - IEEE

The scope of this standard is the development of a common receiver fixture interface (RFI) specification that is based upon available commercial standards integrated under a common open architecture. This mechanical/electrical interface is intended to serve government/commercial interest for...

AS6944 - Dynamic Seal Test Fixture
July 14, 2023 - SAE International

This SAE Aerospace Standard (AS) provides dimensions for a standardized test fixture that can be used to evaluate the dynamic performance requirements defined in some elastomer material standards of O-rings in rod glands per AS4716.

IEC 63004 - Standard for receiver fixture interface
December 1, 2015 - IEC

The scope of this standard is the development of a common receiver fixture interface (RFI) specification that is based upon available commercial standards integrated under a common open architecture. This mechanical/electrical interface is intended to serve government/commercial interest for...

A-A-59861 - Fixture, Engine Maintenance, Aircraft
April 5, 2016 - NPFC
A description is not available for this item.
JIS A 5549 - Adhesives for fixture
March 20, 2003 - JSA
A description is not available for this item.
ASME A112.18.1M - Plumbing Fixture Fittings
January 1, 1996 - ASME
A description is not available for this item.
MIL-H-19082 - HANGER, LIGHTING FIXTURE
June 27, 1979 - NPFC
A description is not available for this item.
A-A-3110 - PLUMBING FIXTURE SETTING COMPOUND
NPFC
A description is not available for this item.
ANSI A112.18.1M - PLUMBING FIXTURE FITTINGS
ASME
A description is not available for this item.
IAPMO IGC 328 - FLEXIBLE FIXTURE TRAP ARMS
IAPMO
A description is not available for this item.
MIL-F-48208 - FIXTURE, DASHPOT INSPECTION, ASSEMBLY
NPFC
A description is not available for this item.
TT-P-1536 - PLUMBING FIXTURE SETTING COMPOUND
NPFC
A description is not available for this item.
MIL-T-55523 - TEST FIXTURE SETS, ELECTRONIC
NPFC
A description is not available for this item.
HH-C-536 - COMPOUND, PLUMBING-FIXTURE SETTING
NPFC
A description is not available for this item.
ANSI C33.1 - FLEX CORD & FIXTURE WIRE
ANSI
A description is not available for this item.
A-A-1534 - FIXTURE LIGHTING (FLUORESCENT INDUSTRIAL)
NPFC
A description is not available for this item.
MS 16891 - WINDOWS, LIGHTING FIXTURE, FLUORESCENT
NPFC
A description is not available for this item.
MIL-F-45569 - FIXTURE, LATHE, METAL CUTTING
NPFC
A description is not available for this item.
Advertisement