This SAE Standard establishes the minimum performance and endurance requirements for coiled electrical cables used for hookup between trucks, trailers, and dollies for 12 VDC nominal applications. The component standards SAE J2394 (replaced SAE J1067) for cable and SAE...
This part of ISO 4141 specifies test method and performance requirements for electrical coiled cable assemblies for the connection of towing and towed road vehicles equipped with nominal 12 V or 24 V systems.
This recommended practice encompasses design, analysis, fabrication, and installation of pressurized plain metal tubing used in fluid power systems to provide relative motion. Specific data given are for MIL-T-6845 tubing ranging from 1 4 " to 1" dia. used in 3000 psi hydraulic or pneumatic...
This standard provides a method for the packaging of electrical cable-cord-wire in coils or on spools or reels.
General This Recommended Practice (RP) addresses coiled tubing well control equipment assembly and operation as it relates to well control practices. Industry practices for performing well control operations using fluids for hydrostatic pressure balance are not addressed in this RP. This...
The purpose of this Specification is to provide standards for pipe suitable for use in conveying gas, water, and oil in both the oil and natural gas industries. This Specification covers welded steel continuously milled coiled line pipe in the size range 0.5 in. (12.7 mm) to 6.625 in. (168.3...
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 0,8 mm to 20 mm inclusive. NOTE Spring-type straight pins, coiled, heavy...
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 1,5 mm to 8 mm inclusive. NOTE Spring-type straight pins, coiled, heavy duty,...
This Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 mm to 20 mm inclusive. NOTE: Spring-type straight pins, coiled, standard duty and spring type...
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, from 0,8 mm to 20 mm inclusive. NOTE Spring-type straight pins, coiled, heavy duty,...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS4945. It specifically details five different configurations of coiled tubing. The configurations...
This SAE Aerospace Recommended Practice (ARP) addresses the design, installation, and testing of coiled tube assemblies using Ti-3Al-2.5V cold worked, stress relieved (CWSR) tubing per AMS4945. It specifically details five different configurations of coiled tubing. The configurations...