loading
CAGI 2535 - Compressed Air
CAGI

Industry's Fourth Utility is a 13- minute color animated video that contains a broad overview of air compression, distribution and treatment. The video calls attention to key considerations in designing and specifying a compressed air system, including compressor selection,...

CAGI 2906/2864 - Compressed Air
CAGI

CD-ROM contains the four videos: How to Select an Air Compressor; Performance Under Pressure; Compressed Air: Industry's Fourth Utility; and Principles of Air Compression.

DEF STAN 02-314 - Compressed Air Systems
October 7, 2005 - MODUK

This Defence Standard specifies the requirements, and provides guidance information, for the design, installation and testing of compressed air systems in HM Surface Ships and Submarines. A compressed air system comprises all equipment and pipework from the entry to the...

ADA 94 - Dental Compressed Air Quality
January 1, 1996 - ADA

This specification applies to all compressed air used in the dental office to power dental equipment and laboratory equipment and to dry oral structures. It does not apply to compressed air used to supply breathable air and should never be used to support life (e...

FED H-08-1 SEC 15319 - SHOP COMPRESSED AIR SYSTEM
November 1, 2004 - VA

DESCRIPTION A shop compressed air system, complete, ready for operation, including compressors, electric motors and starters, receiver, all necessary piping, fittings, valves, gages, switches and all necessary accessories, connections and equipment.

GME B 040 0960 - Compressed air
October 28, 2011 - GME

Application: B 041 0960 for cleaning of precise mechanical components, electronic equipment and high-speed cameras. B 042 0960 for operating of alarm horns.

GME B 040 0393 - COMPRESSED AIR
GME
A description is not available for this item.
TM 5-810-4 - COMPRESSED AIR
ARMY
A description is not available for this item.
DS/EN ISO 11011 - Compressed air - Energy efficiency - Assessment
April 10, 2015 - DS

This International Standard sets requirements for conducting and reporting the results of a compressed air system assessment (hereafter referenced as an "assessment") that considers the entire system, from energy inputs to the work performed as the result of these inputs. This...

ISO 11011 - Compressed air - Energy efficiency - Assessment
September 15, 2013 - ISO

This International Standard sets requirements for conducting and reporting the results of a compressed air system assessment (hereafter referenced as an "assessment") that considers the entire system, from energy inputs to the work performed as the result of these inputs. This...

CSA Z180.1 - Compressed breathing air and systems
January 1, 2019 - CSA

This Standard provides the minimum requirements, unless otherwise specified by the authority having jurisdiction, for the purity of compressed breathing air supplied to the service outlet and for breathing air systems required to produce, store, and distribute such air....

CAGI 2917 - Compressed Air and Gas Drying
January 1, 2001 - CAGI

Compressed Air and Gas Drying is a 16-page publication with technical illustrations supporting the explanations and need for air and gas drying. Included is a step-by-step-dryer specifying guide with appropriate technical appendices.

CAGI 3045 - Compressed Air Systems Wall Chart
CAGI

Compressed Air Systems Wall Chart presents in colorfully illustrated 54" X 46" format the compression and operating principles of the most common types of compressors and examples of applications.

DS/ISO 22052 - Dentistry – Central compressed air source equipment
June 29, 2020 - DS

This document specifies requirements and test methods for central compressed air source equipment supplying dental air for dental units and various dental air consuming devices in the dental office. It also specifies quality requirements and test methods for the dental...

ISO 22052 - Dentistry — Central compressed air source equipment
June 1, 2020 - ISO

This document specifies requirements and test methods for central compressed air source equipment supplying dental air for dental units and various dental air consuming devices in the dental office. It also specifies quality requirements and test methods for the dental...

UL 252A - Compressed Gas Regulator Accessories
October 27, 2022 - ULSE

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these requirements are...

ULC 252A - Compressed Gas Regulator Accessories
October 27, 2022 - ULSE

1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by these requirements are...

DEF STAN 02-316 - Requirements for Compressed Air Purification Equipment
March 5, 2003 - MODUK

This Defence Standard (DEF STAN), in conjunction with the documents referred to herein, specifies the general requirements for all compressed air purification equipment installations in HM Surface Ships and Submarines up to the end users equipment point of connection to the...

ASME EA-4 - Energy Assessment for Compressed Air Systems
April 23, 2010 - ASME

This Standard covers compressed air systems, which are defined as a group of subsystems comprised of integrated sets of components, including air compressors, treatment equipment, controls, piping, pneumatic tools, pneumatically powered machinery, and process applications...

BS 5118 - Specification for Rubber Hoses for Compressed Air
May 30, 1980 - BSI

Specifies requirements for three types of hoses with design working pressure of 10 bar, 16 bar and 25 bar for compressed air use.

Advertisement