loading
DIN 3861 - Non-soldering compression fittings - Compression rings - Design
September 1, 2016 - DIN

This standard applies to compression rings (cutting rings) used for non-soldering compression fittings (connectors) with a cutting ring as in DIN 2353. It also specifies the types of compression rings. This standard supplements DIN EN ISO 8434-1:2008-02 with sizes and...

DIN 3850 - Compression fittings - Summary
December 1, 1998 - DIN

Anwendungsbereich Diese Norm gibt eine Übersicht über den Stand und den Umfang der Normung von Rohrverschraubungen für Anwendungen in Hydraulik, Pneumatik (Fluidtechnik) für den allgemeinen Maschinen- und Fahrzeugbau. In dieser Norm sind die genormten Rohrverschraubungen, die für bestimmte...

IAPMO PS 110 - PVC COLD WATER COMPRESSION FITTINGS
IAPMO
A description is not available for this item.
IAPMO PS 110 + REDLINE - PVC COLD WATER COMPRESSION FITTINGS
IAPMO
A description is not available for this item.
IAPMO IGC 176 - COMPRESSION FITTINGS FOR PEX-AL-PEX TUBING
IAPMO
A description is not available for this item.
IAPMO IGC 306 - BRASS COMPRESSION FITTINGS FOR MULTILAYER PIPING SYSTEMS
IAPMO
A description is not available for this item.
KS B 1546 - METAL COMPRESSION FITTINGS FOR POLYETHYLENE PIPES
KSA
A description is not available for this item.
ASTM F1987-01(2006) - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hydronic Heating Systems
November 1, 2006 - ASTM International

This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems. Multilayer Pipe Type is a construction-based pressure rated pipe comprising more than one layer in which at least 60 % of the wall thickness is polymeric material....

ASTM F1987 - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hydronic Heating Systems
October 10, 2001 - ASTM

This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature range of 1000 kPa (145 psi), at 82°C (180°F). NOTE 1-Multilayer Pipe Type 2-Construction-based pressure rated pipe comprising...

ASTM F1987-01 - Standard Specification for Multilayer Pipe Type 2 , Compression Fittings, and Compression Joints for Hydronic Heating Systems
October 10, 2001 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature range of 1000 kPa (145 psi), at 82°C (180°F). Note 1-Multilayer Pipe Type 2-Construction-based pressure rated pipe...

ASTM F1987-00a - Standard Specification for Multilayer Pipe Type 2 , Compression Fittings, and Compression Joints for Hydronic Heating Systems
April 10, 2000 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature range of 1000 kPa (145 psi), at 82°C (180°F). Note 1-Multilayer Pipe Type 2-Construction-based pressure rated pipe...

DEF STAN 02-797: PART 4 - Pipework Engineering Part 04: Screwed Couplings and Compression Fittings
March 28, 2019 - MODUK

This Defence Standard (Def Stan) 02-797 Part 4 details the approved method of making breakable connections, by the use of screwed couplings and compression type fittings, for Low Pressure (LP) and High Pressure (HP) Systems in HM Surface Ships and Submarines. This Def Stan is to be...

DIN 2353 - Non-soldering compression fittings with cutting ring - Complete fittings and survey
January 1, 2013 - DIN

This document is applicable to complete non-soldered pipe fittings with a compression ring (ferrule) und union nut according to DIN EN ISO 8434-1, that are provided with a short tapered stud end or male stud end according to DIN 3852-1 and DIN 3852-2. This standard gives an overview...

BS 864-2 - Capillary and Compression Tube Fittings of Copper and Copper Alloy - Part 2: Specification for Capillary and Compression Fittings for Copper Tubes
June 30, 1983 - BSI

Specifies requirements for capillary fittings and compression fittings for use with copper tubes of specified dimensions.

DIN 3534 - Valves for gas installations; straight pattern taps with compression fitting
March 1, 1982 - DIN
A description is not available for this item.
J246_202201 - Spherical and Flanged Sleeve (Compression) Tube Fittings
January 12, 2022 - SAE International

This SAE Standard covers complete general and dimensional specifications for tube fittings of the spherical and flanged sleeve compression types for use in the piping of air brake systems on automotive vehicles. The spherical sleeve compression type Figures 1A to 5 and Tables 1...

ASTM F1987-01(2011) - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hydronic Heating Systems (Withdrawn 2020)
August 1, 2011 - ASTM International

This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems. Multilayer Pipe Type is a construction-based pressure rated pipe comprising more than one layer in which at least 60 % of the wall thickness is polymeric material....

ASTM F1986-01(2006) - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hot and Cold Drinking-Water Systems
November 1, 2006 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hot and cold drinking-water systems, with a maximum pressure rating of 1000 kPa (145 psi) at 82°C (180°F). Note 1 Multilayer Pipe Type 2-Construction-based pressure rated pipe comprising...

ASTM F1986 - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hot and Cold Drinking-Water Systems
October 10, 2001 - ASTM

This specification covers requirements for multilayer pipe type 2 and compression fittings for hot and cold drinking-water systems, with a maximum pressure rating of 1000 kPa (145 psi) at 82°C (180°F). NOTE 1-Multilayer Pipe Type 2-Construction-based pressure rated pipe comprising...

J246E_197707 - Spherical and Flanged Sleeve (Compression) Tube Fittings
July 1, 1977 - SAE International

This SAE Standard covers complete general and dimensional specifications for tube fittings of the spherical and flanged sleeve compression types for use in the piping of air brake systems on automotive vehicles. The spherical sleeve compression type Figures 1A to 5 and Tables 1...

Advertisement