loading
BS 3439 - STAINLESS STEEL COMPRESSION PIPE FITTINGS
BSI
A description is not available for this item.
ASTM F1987-01(2006) - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hydronic Heating Systems
November 1, 2006 - ASTM International

This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems. Multilayer Pipe Type is a construction-based pressure rated pipe comprising more than one layer in which at least 60 % of the wall thickness is...

ASTM F1987 - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hydronic Heating Systems
October 10, 2001 - ASTM

This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature range of 1000 kPa (145 psi), at 82°C (180°F). NOTE 1-Multilayer Pipe Type 2-Construction-based pressure rated...

ASTM F1987-01 - Standard Specification for Multilayer Pipe Type 2 , Compression Fittings, and Compression Joints for Hydronic Heating Systems
October 10, 2001 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature range of 1000 kPa (145 psi), at 82°C (180°F). Note 1-Multilayer Pipe Type 2-Construction-based pressure rated...

ASTM F1987-00a - Standard Specification for Multilayer Pipe Type 2 , Compression Fittings, and Compression Joints for Hydronic Heating Systems
April 10, 2000 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature range of 1000 kPa (145 psi), at 82°C (180°F). Note 1-Multilayer Pipe Type 2-Construction-based pressure rated...

ASTM F1986-01(2006) - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hot and Cold Drinking-Water Systems
November 1, 2006 - ASTM International

This specification covers requirements for multiplayer pipe type 2 and compression fittings for hot and cold drinking water systems. Multilayer pipe type 2 is produced using a butt-welded aluminum pipe as a core, with an extruded inside layer of crosslinked...

ASTM C425-04(2013) - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
December 1, 2013 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-04(2009) - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
October 1, 2009 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-04 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
April 1, 2004 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-01 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
January 10, 2002 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-00 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
January 10, 2002 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-02 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
January 10, 2002 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-22 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
April 1, 2022 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425-21 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
April 1, 2021 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM F1987-01(2011) - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hydronic Heating Systems (Withdrawn 2020)
August 1, 2011 - ASTM International

This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems. Multilayer Pipe Type is a construction-based pressure rated pipe comprising more than one layer in which at least 60 % of the wall thickness is...

ASTM F1986 - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hot and Cold Drinking-Water Systems
October 10, 2001 - ASTM

This specification covers requirements for multilayer pipe type 2 and compression fittings for hot and cold drinking-water systems, with a maximum pressure rating of 1000 kPa (145 psi) at 82°C (180°F). NOTE 1-Multilayer Pipe Type 2-Construction-based pressure rated...

ASTM F1986-01 - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hot and Cold Drinking-Water Systems
October 10, 2001 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hot and cold drinking-water systems, with a maximum pressure rating of 1000 kPa (145 psi) at 82°C (180°F). Note 1-Multilayer Pipe Type 2-Construction-based pressure...

ASTM F1986-00a - Standard Specification for Multilayer Pipe Type 2, Compression Fittings, and Compression Joints for Hot and Cold Drinking-Water Systems
October 10, 2001 - ASTM International

1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hot and cold drinking-water systems, with a maximum pressure rating of 1000 kPa (145 psi) at 82°C (180°F). Note 1-Multilayer Pipe Type 2-Construction-based pressure...

ASTM C425-04(2018) - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
September 1, 2018 - ASTM International

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

ASTM C425 - Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
April 1, 2004 - ASTM

This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of...

Advertisement