This document defines a framework for creating WebSocket extensions that add compression functionality to the WebSocket Protocol. An extension based on this framework compresses the payload data portion of WebSocket data messages on a per-message basis using parameters negotiated during the...
This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and...
This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and...
This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and...
This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and...
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in., 11/2-in., and 2 in. nominal diameters, whereby the PEX pipe is...
1.1 This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 3/8-in., 1/2-in., 5/8-in., 3/4-in., 1-in., 11/4-in., 11/2-in., and 2 in. nominal diameters, whereby the PEX pipe is...
1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in 1/2-in., 3/4-in., and 1-in. nominal diameters, whereby the PEX pipe is cold-expanded before fitting assembly....
1.1 This specification covers metal cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe in ½-in., ¾-in., and 1-in. nominal diameters, whereby the PEX pipe is cold-expanded before fitting...
This document is applicable to complete non-soldered pipe fittings with a compression ring (ferrule) und union nut according to DIN EN ISO 8434-1, that are provided with a short tapered stud end or male stud end according to DIN 3852-1 and DIN 3852-2. This standard gives an...
Introduction This Procedure covers the technique for Compression Jointing of a variety of end fittings to galvanised or stainless steel Cantilever and Steady Arm tubes.
In order to utilize digital images effectively, specific techniques are needed to reduce the number of bits required for their representation. This Tutorial Text provides the groundwork for understanding these image compression tecniques and presents a number of different schemes that have...
Purpose. A Johnstone test apparatus or equivalent (see SAE J1864) is used to conduct this test. A sealed steel cylinder (of initial volume of 150.76 cc) is filled completely, with material to be tested, loaded into the check load frame and subjected to a progressive increase in loading upon...
This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems. Multilayer Pipe Type is a construction-based pressure rated pipe comprising more than one layer in which at least 60 % of the wall thickness is...
This Procedure is used to determine the physical behavior of a sealer material under pressure conditions. The materials compressibility/rebo
This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature
1.1 This specification covers requirements for multilayer pipe type 2 and compression fittings for hydronic heating systems, with a maximum pressure/temperature
This specification covers cold-expansion fittings using metal compression-sleeves for use with cross-linked polyethylene (PEX) plastic pipe. These cold-expansion fittings and metal compression-sleeves are intended for use in residential and commercial, hot and...
Narrow Your Results