This specification covers the minimum requirements for an environment resistant, permanent splice with a temperature rating of -55 °C to 150 °C with an environmental seal and matched impedance to repair coaxial cables.
This part of IEC 61196 applies to coaxial communications cables. It specifies test methods for determining the conductor d.c. resistance of coaxial cables.
This radio frequency (RF) connector interface specification is suited for unsealed automobile applications up to 2 GHz. Dimensional requirements are specified in this document to ensure interchangeability. This RF connector interface specification is intended for in-line, board mount, device mount,...
This radio frequency (RF) connector interface specification is suited for unsealed automobile applications up to 2 GHz. Dimensional requirements are specified in this document to ensure interchangeability. This RF connector interface specification is intended for in-line, board mount, device mount,...
This radio frequency (RF) connector interface specification is suited for unsealed automobile applications up to 2 GHz. Dimensional requirements are specified in this document to ensure interchangeability. This RF connector interface specification is intended for in-line, board mount, device mount,...
QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-DTL-28830 Cable, Radio Frequency, Coaxial, Semirigid, Corrugated Outer Conductor, General Specification For This list has been prepared for use by or for the Government in the acquisition of...
General This standard refers to solid- and semi-solid-dielectri
This part of IEC 61196 applies to coaxial communication cables. It specifies test methods for tensile strength and percentage elongation at fracture for annealed and hard-drawn solid copper clad metals to be used as inner conductor for coaxial cables.
This Technical Report describes the procedure to repair damaged CATV cables. The following coaxial cables are considered in this guide: - Coaxial cables with semi air spaced dielectric Outer conductor: copper band, longitudinal welded - Coaxial...
This Technical Report describes the procedure to repair damaged CATV cables. The following coaxial cables are considered in this guide: - Coaxial cables with semi air spaced dielectric Outer conductor: copper band, longitudinal welded - Coaxial...
IEC 61196-1-303:2018(E) defines the requirements for measuring the plating thickness for silver and tin conductors for coaxial cables used in analogue and digital communication systems. This test method uses a procedure for determining the plating thickness of silver and tin...
This part of IEC 61196 defines the requirements for measuring the plating thickness for silver and tin conductors for coaxial cables used in analogue and digital communication systems. This test method uses a procedure for determining the plating thickness of silver and tin...
This part of IEC 61196 applies to coaxial communication cables. It specifies a test method for determining the eccentricity of the dielectric, outer conductor or sheath of coaxial communications cables.
This part of IEC 61196 defines the requirements for measuring the plating thickness for silver and tin conductors for coaxial cables used in analogue and digital communication systems. This test method uses a procedure for determining the plating thickness of silver and tin...
This specification defines general requirements and test methods for waveguide to coaxial adapters. It includes terms and definitions, design and construction, ratings and characteristics, climatic categories, IEC type designation, requirements and test methods, quality assessment, marking,...
Narrow Your Results