loading
DATA AN - APPLICATION NOTES
DATA
A description is not available for this item.
ANSI C80.6 - Electrical Intermediate Metal Conduit
January 1, 2018 - NEMA

This standard covers the requirements for steel electrical intermediate metal conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in nominal 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. It is...

UL 360 - Liquid-Tight Flexible Metal Conduit
January 17, 2013 - ULSE

1.1 These requirements cover the 3/8 (12), 1/2 (16), 3/4 (21), 1 (27), 1-1/4 (35), 1-1/2 (41), 2 (53), 2-1/2 (63), 3 (78), 3-1/2 (91), and 4 (103) trade sizes (metric designators) of liquid-tight flexible steel, aluminum, brass, bronze, copper, and stainless steel conduit. The conduit...

ANSI C80.1 - Electrical Rigid Steel Conduit (ERSC)
January 1, 2020 - NEMA

This Standard covers the requirements for an electrical rigid steel conduit for use as a raceway for wires or cables of an electrical system. Finished conduit is produced in standard 10 ft. (3.05 m) lengths, threaded on each end with one coupling attached. The production...

ANSI C80.5 - Electrical Rigid Metal Conduit—Aluminum (ERMC-A)
January 1, 2020 - NEMA

This Standard covers the requirements for extruded aluminum-alloy conduit for use as a raceway for the wires or cables of an electrical system. The finished conduit is produced in Standard 10-ft. (3.05-m) lengths, threaded on each end with one coupling attached. The production...

FORD EE1 - CONDUIT FITTINGS
December 1, 1992 - FORD

1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.

CSA C22.2 NO 327 - HDPE conduit, conductors-in-conduit, and fittings
January 1, 2018 - CSA

This Standard applies to high density polyethylene (HDPE) conduit, HDPE conduit with conductors, and polyethylene dual-wall (PEDW) corrugated conduit, intended for use at a continuous operating temperature of 75 °C or 90 °C, for installation in accordance with the Rules of the...

UL 2515 - Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
February 5, 2019 - ULSE

1.1 This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I, NFPA 70, National Electrical Code (NEC) and...

CSA C22.2 NO 2515 - Aboveground reinforced thermosetting resin conduit (RTRC) and fittings
January 1, 2019 - CSA

This Standard specifies the requirements for low-halogen aboveground (Type AG) reinforced thermosetting resin conduit (RTRC) and fittings for installation and use in accordance with CSA C22.1, Canadian Electrical Code (CEC), Part I, NFPA 70, National Electrical Code (NEC) and...

NEMA TC 14.BG - Belowground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
January 1, 2015 - NEMA

NEMA TC 14.BG is an Adoptive Standard for Reinforced Thermosetting Resin Conduit (RTRC) and RTRC fittings as covered in the most recent publication of CAN/CSA C22.2 No. 2420/ANSI/UL 2420.

NEMA TC 14.AG - Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
January 1, 2015 - NEMA

NEMA TC 14.AG is an Adoptive Standard for Reinforced Thermosetting Resin Conduit (RTRC) and RTRC fittings as covered in the most recent publication of CAN/CSA C22.2 No. 2515-09-ANSI/UL 2515, Edition 1.

NEMA TC 14.XW - Extra Heavy Wall Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
January 1, 2015 - NEMA

NEMA TC 14.XW is an Adoptive Standard for Reinforced Thermosetting Resin Conduit (RTRC) and RTRC fittings as covered in the most recent publication of ANSI/UL 2515A, Edition 1.

A-A-55810 - CONDUIT, METAL, FLEXIBLE
February 13, 2018 - NPFC

This commercial item description (CID) covers flexible aluminum and steel conduit.

CSA C22.2 NO 0.5 - Threaded conduit entries
January 1, 2016 - CSA

This Standard applies to equipment for installation and use in accordance with the Rules of the Canadian Electrical Code, Part I, other than conduit couplings. This Standard includes basic construction and inspection requirements for the threaded entry for conduit into an...

CSA C22.2 NO 45 - Rigid Metal Conduit
November 1, 1981 - CSA

This Standard applies to rigid conduit fabricated from mild steel, aluminum, copper, or copper-silicon alloy intended for use as a metal raceway for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I. In addition, it applies to...

UL 651A - High Density Polyethylene (HDPE) Conduit
May 10, 2023 - ULSE

1.1 These requirements cover smooth-wall straight length and coiled continuous length conduit with a circular cross section, including elbows. Included are Schedule 40, Schedule 80, EPEC-A, EPEC-9, EPEC-11, and EPEC-13.5 high density PE electrical conduit. 1.2 The conduit...

UL 1 - Flexible Metal Conduit
February 16, 2005 - ULSE

1.1 These requirements cover flexible aluminum, and steel and stainless-steel conduit designed for use as metal raceway for wires and cables in accordance with the National Electrical Code, NFPA 70.

UL 514B - Conduit, Tubing, and Cable Fittings
July 13, 2012 - ULSE

1.1 These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CE Code), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. 1.2...

CSA C22.2 NO 18.3 - Conduit, tubing, and cable fittings
January 1, 2012 - CSA

These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. These...

UL 1660 - Liquid-Tight Flexible Nonmetallic Conduit
January 30, 2019 - ULSE

1.1 These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 - 4 (12 - 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National...

Advertisement