This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a Flow versus pressure drop b Leakage rate c Operating effort d Metering...
This SAE Standard applies to hydraulic directional control valves as applied to self-propelled work machines referenced in SAE J1116. It describes a laboratory test procedure for evaluating: a.) Flow versus pressure drop, b.) Leakage rate, c.) Operating effort, d.) Metering...
This test standard utilizes the mathematical equations outlined in ANSI/ISA-75.01.01 (IEC 60534-2-1 Mod)-2007, Flow Equations for Sizing Control Valves, in providing a test procedure for obtaining the following: a) Valve flow coefficient, C (Cv, Kv) b) Liquid...
This standard applies to control valves having bodies, bonnets, cover plates, and bottom flanges made of carbon steel, low alloy and high alloy (stainless) steel, nickel-base alloy, cast iron, and ductile iron. This standard establishes requirements and definitions for standard...
This document describes test methods for determining the performance characteristics of electrically modulated hydraulic pressure control valves.
This standard applies to control valves having bodies, bonnets and cover plates made of carbon steel, low alloy and high alloy (stainless) steel, cast iron and ductile iron. It establishes requirements and definitions for standard hydrostatic shell testing of Control...
Scope and limitations This standard defines the testing and reporting of step response of control valves that are used in throttling closed loop control applications. A control valve consists of the complete, ready-to-use assembly of the control...
SCOPE & LIMITATIONS Selection of a leakage class is not restricted as to valve design, but acceptable values for various commercially available designs are suggested for each class under Section 4. This standard applies to control valve seat leak production testing and...
This part of IEC 60534 defines the testing and reporting of the step response of control valves that are used in throttling closed-loop control applications. A control valve consists of the complete, ready-to-use assembly of the control valve...
This part of ISO 10770 describes methods for determining the performance characteristics of electrically modulated hydraulic three-port directional flow-control valves. This type of electrohydraulic valve controls the direction and amount of hydraulic flow in a hydraulic...
This part of IEC 60534 specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of IEC 60534. This standard is applicable to valves with pressure ratings not exceeding Class 2500. The requirements...
Does not apply to the types of control valves where radioactive service, fire safety testing, or hazardous service conditions are encountered. Is applicable to valves with pressure ratings not exceeding PN 420 (Class 2500). Requirements for actuators apply only to...
This Standard specifies the requirements for the inspection and routine testing of control valves manufactured in conformity with the other parts of JIS B 2005 series. This Standard is applicable to valves with pressure ratings not exceeding Class 2500. The requirements...
Narrow Your Results