loading
JIS H 3140 - Copper bus bars
March 20, 2018 - JSA

This Japanese Industrial Standard specifies the extended copper bus bars (hereafter referred to as bus bars).

ASTM B187-00 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
March 10, 2000 - ASTM International

1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: Copper UNS No. Reference...

ASTM B187-00e1 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
March 10, 2000 - ASTM International

1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: Copper UNS No. Reference...

ASTM B187 - Standard Specification for Copper Bar, Bus Bar, Rod, and Shapes
March 1, 2000 - ASTM

1. Scope 1.1 This specification establishes the requirements for copper bar, bus bar, rod, and shapes for electrical and nonelectrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: 1.1.1.1 The product may be...

ASTM B187/B187M-11 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
April 1, 2011 - ASTM International

1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications.

ASTM B187M - Standard Specification for Copper Bar, Bus Bar, Rod and Shapes (Metric)
February 10, 1997 - ASTM

1. Scope 1.1 This specification establishes the requirements for copper bar, bus bar, rod and shapes for electrical and non-electrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: 1.1.1.1 The product may be...

ASTM B187/B187M-26 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
January 1, 2026 - ASTM International

1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the...

ASTM B187/B187M-16 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
April 1, 2016 - ASTM International

1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the...

ASTM B187/B187M-15 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
May 1, 2015 - ASTM International

1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the...

ASTM B187/B187M-03 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
April 10, 2003 - ASTM International

1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the following...

ASTM B187/B187M-02 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
October 10, 2002 - ASTM International

1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the following...

ASTM B187M-97 - Standard Specification for Copper Bar, Bus Bar, Rod and Shapes [Metric] (Withdrawn 2002)
January 1, 1997 - ASTM International

1.1 This specification establishes the requirements for copper bar, bus bar, rod and shapes for electrical and non-electrical applications. 1.1.1 The products for electrical applications shall be made from the following coppers: Copper UNS No. 2 Reference...

ASTM B187/B187M-06 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
October 1, 2006 - ASTM International

1.1 This specification establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the following...

ASTM B187/B187M-20 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
June 1, 2020 - ASTM International

1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the...

ASTM B187/B187M-19 - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
April 15, 2019 - ASTM International

1.1 This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. 1.1.1 The products for electrical (bus) applications shall be made from the...

QQ-C-504 - COPPER,BUS BARS(INCLUDING BARS,RODS,AND SHAPES)
NPFC
A description is not available for this item.
ASTM B187/B187M - Standard Specification for Copper, Bus Bar, Rod, and Shapes and General Purpose Rod, Bar, and Shapes
June 1, 2020 - ASTM

This specification2 establishes the requirements for copper conductor bar, rod, and shapes for electrical (bus) applications and rod, bar, and shapes for general applications. The product may be furnished from any copper listed unless otherwise specified in the...

QQ-B-825 - BUS BAR: COPPER, ALUMINUM OR ALUMINUM-ALLOY
December 2, 1977 - NPFC
A description is not available for this item.
ASTM B1005-17(2023) - Standard Specification for Copper-Clad Aluminum Bar for Electrical Purposes (Bus Bar)
October 1, 2023 - ASTM International

1.1 This specification covers copper clad aluminum rectangular bar for electrical (bus) applications. 1.2 Six classes of copper-clad aluminum bar are covered as follows: Class 20A-Nominal 20 volume % copper, annealed. Class 25A-Nominal 25 volume %...

Advertisement