5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....
5.1 This test method is designed to produce bearing/bypass interaction response data for research and development, and for structural design and analysis. The standard configuration for each procedure is very specific and is intended as a baseline configuration for developing structural design data...
This document specifies the integrated application resource constructs formechanical features. The following are within the scope of this document: • constraints on life cycle context invariant identifiers for topological items; • counterbore, countersink, counterdrill, and spotface...
This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to M20, and with product grade A. NOTE 1 - Other dimensional options are given in ISO 888, ISO 965-1...
This document specifies the characteristics of hexagon socket countersunk head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M2 to M20, and with product grade A. NOTE 1 Other dimensional options are given in ISO 888, ISO 965-1 and...
1.1 This test method provides a screening test for determining the amount of metal loss from plates and screws used for osteosynthesis (internal fixation of broken bones) due to fretting corrosion in the contact area between the screw head and the plate hole countersink area. The implants...
This test method provides a screening test for determining the amount of metal loss from plates and screws used for osteosynthesis (internal fixation of broken bones) due to fretting corrosion in the contact area between the screw head and the plate hole countersink area. The implants are...
This document specifies a concept for the design of tool items, limited to any kind drilling and countersinking tools for indexable inserts, together with the usage of the related properties and domains of values. This document specifies the requirements of simplified 3D models for data...
5.1 This practice provides supplemental instructions for using Test Method D5961/D5961M to obtain bearing fatigue data for material specifications, research and development, material design allowables, and quality assurance. The primary property that results is the fatigue life of the test specimen...
This International Standard specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in...
This International Standard specifies the dimensions of Morse taper shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters...
5.1 This practice provides supplemental instructions that allow Test Methods D5766/D5766M (for tension testing) and D6484/D6484M (for compression testing) to determine filled-hole tensile and compressive strength data for material specifications, research and development, material design...
This International Standard specifies the dimensions, in millimetres, and the tolerances of 90° countersinks with parallel shanks and solid pilots for general use.
This International Standard specifies the dimensions of 90° countersinks with Morse taper shanks and detachable pilots for general use. Figure 1 is diagrammatic only and is not intended to indicate details of design.
5.1 This test method is designed to produce bearing/bypass interaction response data for research and development, and for structural design and analysis. The standard configuration for each procedure is very specific and is intended as a baseline configuration for developing structural design data...
5.1 This test method is designed to produce bearing response data for material specifications, research and development, quality assurance, and structural design and analysis. The standard configuration for each procedure is very specific and is intended primarily for development of quantitative...
5.1 This practice provides supplemental instructions for using Test Method D5961/D5961M to obtain bearing fatigue data for material specifications, research and development, material design allowables, and quality assurance. The primary property that results is the fatigue life of the test specimen...
5.1 This test method is designed to produce fastener pull-through resistance data for structural design allowables, research and development. The procedures may be used to assess pull-through resistance for a variety of composite laminate thicknesses, fastener diameters, and fastener head styles....
Narrow Your Results