loading
Lithium-Ion Batteries: Advanced Materials and Technologies
December 14, 2011 - CRC

Written by a group of top scientists and engineers in academic and industrial R&D, Lithium-Ion Batteries: Advanced Materials and Technologies gives a clear picture of the current status of these highly efficient batteries. Leading international specialists from universities,...

MIL-PRF-32565 - BATTERY, RECHARGEABLE, SEALED, 6T LITHIUM-ION
February 4, 2019 - NPFC

This performance specification contains general requirements for secondary (rechargeable) nominal 24 volt lithium-ion (Li-ion) batteries having the 6T form factor in accordance with STANAG 4015. The batteries described in this specification are intended to be used as power...

Rechargeable Lithium-Ion Batteries Trends and Progress in Electric Vehicles
December 18, 2020 - CRC

Lithium-ion batteries are the most promising among the secondary battery technologies, for providing high energy and high power required for hybrid electric vehicles (HEV) and electric vehicles (EV). Lithium-ion batteries consist of conventional graphite or...

J3220_202301 - Lithium-Ion Cell Performance Testing
January 13, 2023 - SAE International

This SAE Recommended Practice defines performance and life cycle tests for lithium-ion cells used primarily for propulsion of electric vehicles including battery electric vehicles (BEVs), hybrid electric vehicles (HEVs), and other similar propulsion applications (for example,...

UL 1642 - Lithium Batteries
September 29, 2020 - ULSE

1.1 These requirements cover primary (nonrechargeable) and secondary (rechargeable) lithium batteries for use as power sources in products. These batteries contain metallic lithium, or a lithium alloy, or a lithium ion, and may consist of a single...

CEI EN IEC 62660-1 - Secondary lithium-ion cells for the propulsion of electric road vehicles Part 1: Performance testing
May 1, 2019 - CEI

This part of IEC 62660 specifies performance and life testing of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 Secondary lithium-ion cell used for propulsion of plug-in...

IEC 62660-1 REDLINE - Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 1: Performance testing
December 1, 2018 - IEC

This part of IEC 62660 specifies performance and life testing of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 Secondary lithium-ion cell used for propulsion of plug-in...

IEC 62660-1 - Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 1: Performance testing
December 1, 2018 - IEC

This part of IEC 62660 specifies performance and life testing of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 Secondary lithium-ion cell used for propulsion of plug-in...

DSF/PREN 62660-1 - Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 1: Performance testing
DS

This part of IEC 62660 specifies performance and life testing of secondary lithium -ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 - Secondary lithium-ion cell used for propulsion of...

DSF/FPREN IEC 62660-1 - Secondary lithium-ion cells for the propulsion of electric road vehicles – Part 1: Performance testing
DS

This part of IEC 62660 specifies performance and life testing of secondary lithium -ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). NOTE 1 - Secondary lithium-ion cell used for propulsion of...

CEI EN 62660-1 - Secondary lithium-ion cells for the propulsion of electric road vehicles Part 1: Performance testing
May 1, 2014 - CEI

This part of IEC 62660 specifies performance and life testing of secondary lithium-ion cells used for propulsion of electric vehicles including battery electric vehicles (BEV) and hybrid electric vehicles (HEV). The objective of this standard is to specify the test procedures to...

JIS C 8711 - Secondary cells and batteries containing alkaline or other non-acid electrolytes—Secondary lithium cells and batteries for portable applications
November 20, 2019 - JSA

This Standard specifies requirements for secondary lithium single cells and secondary lithium batteries (hereafter referred to as secondary lithium cells and batteries) for portable applications. The objective of this Standard is to provide the purchasers and...

ISO 17546 - Space systems - Lithium ion battery for space vehicles - Design and verification requirements
March 1, 2016 - ISO

This International Standard specifies design and minimum verification requirements for lithium ion rechargeable (including lithium ion polymer) batteries for space vehicles. Lithium ion secondary electrochemical systems use intercalation compounds (intercalated...

MIL-PRF-12039 - LITHIUM HYDRIDE, TECHNICAL (METRIC)
November 14, 1990 - NPFC

This specification describes one grade of powdered lithium hydride.

DSF/FPREN ISO 18243 - Electrically propelled mopeds and motorcycles – Test specifications and safety requirements for lithium-ion battery systems (ISO 18243:2017)
DS

ISO 18243:2017 specifies the test procedures for lithium-ion battery packs and systems used in electrically propelled mopeds and motorcycles. The specified test procedures enable the user of this document to determine the essential characteristics on performance, safety and...

Lithium-Sulfur Batteries
March 1, 2019 - WILEY

A guide to lithium sulfur batteries that explores their materials, electrochemical mechanisms and modelling and includes recent scientific developments Lithium Sulfur Batteries (Li-S) offers a comprehensive examination of Li-S batteries from the viewpoint of the...

GMSA EMS 9309851 - Lithium complex with polyalphaolefin
June 1, 2011 - GMSA

1. Scope. This specification covers a lubricant grease composed by polyalphaolefin, mineral oil and lithium complex basis. The grease shall be used as a lubricant in gear shift guide control.

DSF/FPREN 61960-3 - Secondary cells and batteries containing alkaline or other non-acid electrolytes – Secondary lithium cells and batteries for portable applications – Part 3: Prismatic and cylindrical lithium secondary cells and batteries
DS

IEC 61960:2011 specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this standard is to provide the purchasers and users of secondary lithium cells and...

CEI EN 50604-1 - Secondary lithium batteries for light EV (electric vehicle) applications Part 1: General safety requirements and test methods
April 1, 2017 - CEI

This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European...

DS/EN 50604-1 - Secondary lithium batteries for light EV (electric vehicle) applications – Part 1: General safety requirements and test methods
August 19, 2016 - DS

This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European...

Advertisement