loading
HANDBOOK OF - HANDBOOK OF MECHANICAL ENGINEERING CALCULATIONS
HI/HYDRAUL
A description is not available for this item.
ITU-R BT.1885 - Objective perceptual video quality measurement techniques for standard definition digital broadcast television in the presence of a reduced bandwidth reference
March 1, 2011 - ITU-R

This Recommendation describes objective video quality assessment methods for standard definition digital broadcast television which can measure the perceptual video quality of mobile and stationary receiving conditions when the features extracted from the reference video signal...

IETF RFC 5935 - Expressing SNMP SMI Datatypes in XML Schema Definition Language
August 1, 2010 - IETF

This memo defines the IETF standard expression of Structure of Management Information (SMI) base datatypes in XML Schema Definition (XSD) language. The primary objective of this memo is to enable the production of XML documents that are as faithful to the...

ITU-R BS.2076 - Audio Definition Model
October 1, 2019 - ITU-R

This Recommendation describes the structure of a metadata model that allows the format and content of audio files to be reliably described. This model, called the Audio Definition Model (ADM), specifies how XML metadata can be generated to provide the definitions...

ISO 581 - Weldability - Definition
July 31, 1980 - ISO
A description is not available for this item.
ISO DIS 9092 - NONWOVENS - DEFINITION
ISO
A description is not available for this item.
ANSI Y14.26.3 - DICTIONARY OF TERMS FOR COMPUTER-AIDED PREPARATION OF PRODUCT DEFINITION DATA (INCLUDING ENGINEERING DRAWINGS)
January 1, 1975 - ASME

This dictionary defines concepts used in the computer-aided preparation of product definition data. The rapid growth of computer-aided preparation of product definition data precludes this dictionary from being exhaustive and final. Purpose. The purpose of...

DS/EN 309 - Particleboards - Definition and classification
March 17, 2005 - DS

This standard gives a definition and a classification for particleboards.

IEEE 1641 - Signal and Test Definition
June 1, 2012 - IEEE

This standard provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that signals can be combined to form complex signals usable across all test platforms. The standard...

ITU-T I.240 - DEFINITION OF TELESERVICES
November 1, 1988 - ITU-T

General Recommendation I.210 describes the principles for defining telecommunication services supported by an ISDN, including the concept of bearer services, bearer capabilities and teleservices. It also provides the tools for the definition and description of such services....

DS/EN 9131 - Aerospace series – Quality Management Systems – Nonconformance Data Definition and Documentation
January 11, 2016 - DS

This standard defines the common nonconformance data definition and documentation that shall be exchanged between an internal/external supplier or sub-tier supplier, and the customer when informing about a nonconformity requiring formal decision. The requirements are applicable, partly or...

ITU-T I.250 - DEFINITION OF SUPPLEMENTARY SERVICES
January 1, 1993 - ITU-T

General Recommendation I.210 describes the principles for defining telecommunication services supported by an ISDN including the concept of bearer services, teleservices and supplementary services. It also provides the means for the definition and description of such services....

ASD-STAN PREN 9131 - Aerospace series - Quality Management Systems - Nonconformity Data Definition and Documentation
May 1, 2019 - ASD-STAN

Application This standard defines the common nonconformity data definition and documentation that shall be exchanged between an internal/external supplier or sub-tier supplier, and the customer when informing about a nonconformity requiring formal decision. The requirements are applicable,...

ARINC 838 - LOADABLE SOFTWARE PART DEFINITION FORMAT
January 2, 2014 - ARINC

The Loadable Software Part Definition Format defined by this standard is provided to ensure interoperability between ARINC 838 software parts and the tools/processes designed to support ARINC 838 software part users and transactions. This Specification defines: The syntax (simple generic...

AS5684B - JAUS Service Interface Definition Language
May 15, 2020 - SAE International

The SAE Aerospace Information Report AIR5315 - Generic Open Architecture (GOA) defines "a framework to identify interface classes for applying open systems to the design of a specific hardware/software system." [sae] JAUS Service (Interface) Definition Language defines an XML schema...

ASME Y14.37 - Product Definition for Composite Parts
June 28, 2019 - ASME

This Standard establishes the requirements for composite product definition that are not covered within the existing ASME Y14 Series of standards.

ASME Y14.41 - Digital Product Definition Data Practices
September 6, 2019 - ASME

This Standard establishes requirements and references documents applicable to the preparation and revision of digital product definition data, hereafter referred to as data sets. This Standard defines exceptions and additional requirements to existing ASME standards for using digital...

DSF/FPREN 9131 - Aerospace series – Quality Management Systems – Nonconformance Data Definition and Documentation
DS

1.1 Application This standard defines the common nonconformity data definition and documentation that shall be exchanged between an internal/external supplier or sub-tier supplier, and the customer when informing about a nonconformity requiring formal decision. The requirements are...

DSF/PREN 9131 - Aerospace series – Quality Management Systems – Nonconformance Data Definition and Documentation
DS

1.1 Application: This document defines the common nonconformity data definition and documentation that shall be exchanged between an internal/external supplier or sub-tier supplier, and the customer when informing about a nonconformity requiring formal decision. The requirements are...

ASME Y14.46 - Product Definition for Additive Manufacturing
November 15, 2017 - ASME

This Draft Standard hereafter referred to as "Standard," covers definitions of terms and features unique to additive manufacturing (AM) technologies with recommendations for their uniform specification in product definition data sets and in related documents Unless otherwise...

Advertisement